The DMTH43M8LFVWQ is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring high reliability and operation up to +175°C. It features a low RDS(ON) of 4.3mΩ at 10V gate drive and 7.5mΩ at 4.5V, with continuous drain current ratings of 96A at TC=+25°C and 21A at TA=+25°C. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with a wettable flank design for improved optical inspection and 100% UIS tested for robustness. Thermal resistance is 2.3°C/W junction-to-case and 41°C/W junction-to-ambient on a standard PCB. Package dimensions are 3.30mm x 3.30mm, with a maximum height of 0.85mm. It meets UL 94 V-0 flammability rating, is RoHS compliant, and has moisture sensitivity level 1 per J-STD-020.
MOSFET BVDSS: 31V~40V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH43M8LFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |