DIODES Incorporated Single FETs, MOSFETs DMTH41M3LPSW-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH41M3LPSW is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power conversion in automotive and industrial applications. It features a maximum continuous drain current of 223A at 25°C and a low on-resistance of 1.38mΩ at VGS=10V and 2.3mΩ at VGS=4.5V. The device supports junction temperatures up to +175°C with a thermal resistance of 1.3°C/W from junction to case. It is rated for 100% unclamped inductive switching, has a wettable flank for optical inspection, and meets UL 94 V-0 flammability standards. The package has a profile of 0.90 to 1.10mm and is RoHS compliant with a matte tin finish. DC-DC converters, engine management, and body control systems are typical applications. The DMTH41M3LPSW-13 variant is supplied in a 2500-piece tape and reel package.

Datasheet Summary
Powered by GS/AI

The DMTH41M3LPSW is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power conversion in automotive and industrial applications. It features a maximum continuous drain current of 223A at 25°C and a low on-resistance of 1.38mΩ at VGS=10V and 2.3mΩ at VGS=4.5V. The device supports junction temperatures up to +175°C with a thermal resistance of 1.3°C/W from junction to case. It is rated for 100% unclamped inductive switching, has a wettable flank for optical inspection, and meets UL 94 V-0 flammability standards. The package has a profile of 0.90 to 1.10mm and is RoHS compliant with a matte tin finish. DC-DC converters, engine management, and body control systems are typical applications. The DMTH41M3LPSW-13 variant is supplied in a 2500-piece tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH41M3LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH41M3LPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH41M3LPSW-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH41M3LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZHN120R020M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers