DIODES Incorporated Single FETs, MOSFETs DMTH41M0LPSW-13

Description
MOSFET BVDSS: 31V~40V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 31V~40V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH41M0LPSW is a 40V, +175°C N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a 1.1mm profile, designed for high-efficiency power management applications such as engine management and DC-DC converters. It features a maximum on-resistance of 1.2mΩ at VGS=10V and 2.4mΩ at VGS=4.5V, with continuous drain current ratings of 230A at TC=+25°C and pulsed drain current of 918A. The device supports 100% UIS testing, has a thermal resistance of 1.27°C/W from junction to case, and meets AEC-Q100/101/104/200 qualifications for automotive use. It is RoHS compliant and rated for operating temperatures from -55°C to +175°C.

Datasheet Summary
Powered by GS/AI

The DMTH41M0LPSW is a 40V, +175°C N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a 1.1mm profile, designed for high-efficiency power management applications such as engine management and DC-DC converters. It features a maximum on-resistance of 1.2mΩ at VGS=10V and 2.4mΩ at VGS=4.5V, with continuous drain current ratings of 230A at TC=+25°C and pulsed drain current of 918A. The device supports 100% UIS testing, has a thermal resistance of 1.27°C/W from junction to case, and meets AEC-Q100/101/104/200 qualifications for automotive use. It is RoHS compliant and rated for operating temperatures from -55°C to +175°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH41M0LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH41M0LPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH41M0LPSW-13TR-ND
MOSFET BVDSS: 31V~40V POWERDI506

MOSFET BVDSS: 31V~40V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH41M0LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R040M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers