DIODES Incorporated FET, MOSFET Arrays DMTH4014LDVW-13

Description
MOSFET 2N-CH 40V 10.2A PWRDI3333
Request a Quote
Description
MOSFET 2N-CH 40V 10.2A PWRDI3333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH4014LDVW is a dual N-channel enhancement mode MOSFET in a POWERDI3333-8 package, designed for high-efficiency power management applications such as wireless charging and DC-DC conversion. It features a 40V drain-source voltage rating, on-resistance of 15mΩ at VGS=10V and 25mΩ at VGS=4.5V, and continuous drain currents up to 27.5A at 25°C. The device supports junction temperatures from -55°C to +175°C, has wettable flanks for optical inspection, and meets UL 94 V-0 flammability rating. It is RoHS compliant, halogen and antimony free, and qualified for automotive applications per AEC-Q100/101/200. The package dimensions are 3.30mm x 3.30mm with a height of 0.80mm.

Datasheet Summary
Powered by GS/AI

The DMTH4014LDVW is a dual N-channel enhancement mode MOSFET in a POWERDI3333-8 package, designed for high-efficiency power management applications such as wireless charging and DC-DC conversion. It features a 40V drain-source voltage rating, on-resistance of 15mΩ at VGS=10V and 25mΩ at VGS=4.5V, and continuous drain currents up to 27.5A at 25°C. The device supports junction temperatures from -55°C to +175°C, has wettable flanks for optical inspection, and meets UL 94 V-0 flammability rating. It is RoHS compliant, halogen and antimony free, and qualified for automotive applications per AEC-Q100/101/200. The package dimensions are 3.30mm x 3.30mm with a height of 0.80mm.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMTH4014LDVW-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH4014LDVW-13TR-ND
FET, MOSFET Arrays 31-DMTH4014LDVW-13TR-ND
MOSFET 2N-CH 40V 10.2A PWRDI3333

MOSFET 2N-CH 40V 10.2A PWRDI3333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH4014LDVW-13TR-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 568-4858-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers