The DMTH4005SPSW-13 is a 40V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications in automotive and industrial environments. It features a maximum on-state resistance of 3.7mΩ at VGS = 10V and ID = 50A, with a continuous drain current of 100A at TC = +25°C and 107.95A at TA = +75°C. The device supports up to 320A pulsed drain current and has a thermal resistance of 1°C/W from junction to case. Operating junction temperature ranges from -55°C to +175°C. The package is molded plastic with UL 94 V-0 flammability rating, and the part is RoHS compliant and labeled as "Green," being halogen- and antimony-free. It is qualified to JEDEC standards for high reliability and includes 100% unclamped inductive switching tested.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4005SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |