DIODES Incorporated Single FETs, MOSFETs DMTH10H071LFDFWQ-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H071LFDFWQ-13 is an AEC-Q101 qualified N-channel enhancement mode MOSFET for automotive power management and DC-DC converter applications, housed in a U-DFN2020-6/SWP package with a 0.6mm profile and 4mm² footprint. It features a 100V drain-source voltage rating, on-resistance of 68mΩ at 10V gate-source voltage, and continuous drain current of 4.6A at 25°C. The device supports peak pulsed currents up to 26A and operates within a junction temperature range of -55°C to +175°C. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. Thermal resistance is 50°C/W with a 1 inch² copper pad and 81.5°C/W on a standard FR-4 PCB.

Datasheet Summary
Powered by GS/AI

The DMTH10H071LFDFWQ-13 is an AEC-Q101 qualified N-channel enhancement mode MOSFET for automotive power management and DC-DC converter applications, housed in a U-DFN2020-6/SWP package with a 0.6mm profile and 4mm² footprint. It features a 100V drain-source voltage rating, on-resistance of 68mΩ at 10V gate-source voltage, and continuous drain current of 4.6A at 25°C. The device supports peak pulsed currents up to 26A and operates within a junction temperature range of -55°C to +175°C. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. Thermal resistance is 50°C/W with a 1 inch² copper pad and 81.5°C/W on a standard FR-4 PCB.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H071LFDFWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H071LFDFWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH10H071LFDFWQ-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H071LFDFWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
4 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
Bipolar RF Transistors - LM3046MX/NOPBTR-ND - DigiKey
Specs
Polarity NPN
Package Type "14-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers