RF Transistor 5 NPN 15V 50mA 750mW Surface Mount 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 106103-LM3046MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 5 NPN
Noise Figure (dB Typ @ f): 3.25dB @ 1kHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 40 @ 1mA, 3V
Maximum Power Dissipation: 750mW
Alternative Parts (Cross-Reference): LM3046M; LM3046MX; LM3046MXHALF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Transistor Array 14-SOIC -40 to 85 Product overview: LM3046MX/NOPB from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-LM3046MX/NOPB can be used for catalog matching and distributor lookup.
RF TRANS 5 NPN 15V 14SOIC
RF TRANS 5 NPN 15V 14SOIC
RF TRANS 5 NPN 15V 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | LM3046MX/NOPBTR-ND | 106103-LM3046MX/NOPB | 283-LM3046MX/NOPB | 815-LM3046MX/NOPB | LM3046MX/NOPB | LM3046MX/NOPB |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - LM3046MX/NOPB | SOIC Bipolar Transistor | RF TRANS 5 NPN 15V 14SOIC | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; 5 NPN | NPN | NPN; NPN | 5 NPN; NPN | |
| Package Type | "14-SOIC (0.154"", 3.90mm Width)" | SOT3; 14-SOIC | 14-SOIC (0.154", 3.90mm Width) | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| TJ | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Power Gain | 40 dB |