DIODES Incorporated Single FETs, MOSFETs DMTH10H032LFVWQ-13

Description
MOSFET BVDSS: 61V~100V PowerDI33
Request a Quote
Description
MOSFET BVDSS: 61V~100V PowerDI33
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H032LFVWQ-13 is an AEC-Q101 qualified, 100V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications such as DC-DC converters and power-management functions. It features a maximum continuous drain current of 26A at TC = +25°C and 18A at TC = +100°C, with a static drain-source on-resistance of 30mΩ at VGS = 10V and 50mΩ at VGS = 4.5V. The device supports thermal resistance of 40°C/W when mounted on a 2oz copper FR-4 board with a 1-inch square thermal pad, and operates over a junction temperature range of -55°C to +175°C. It is RoHS compliant, halogen and antimony free, and includes wettable flanks for improved optical inspection. The part is supplied in tape and reel packaging with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The DMTH10H032LFVWQ-13 is an AEC-Q101 qualified, 100V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications such as DC-DC converters and power-management functions. It features a maximum continuous drain current of 26A at TC = +25°C and 18A at TC = +100°C, with a static drain-source on-resistance of 30mΩ at VGS = 10V and 50mΩ at VGS = 4.5V. The device supports thermal resistance of 40°C/W when mounted on a 2oz copper FR-4 board with a 1-inch square thermal pad, and operates over a junction temperature range of -55°C to +175°C. It is RoHS compliant, halogen and antimony free, and includes wettable flanks for improved optical inspection. The part is supplied in tape and reel packaging with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H032LFVWQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H032LFVWQ-13-ND
Single FETs, MOSFETs 31-DMTH10H032LFVWQ-13-ND
MOSFET BVDSS: 61V~100V PowerDI33

MOSFET BVDSS: 61V~100V PowerDI33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H032LFVWQ-13-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT26; Sot-26
View Details
Single IGBTs - 448-AIGBG15N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers