DIODES Incorporated Single FETs, MOSFETs DMTH10H025LK3-13

Description
MOSFET N-CH 100V 51.7A TO252
Request a Quote Datasheet
Description
MOSFET N-CH 100V 51.7A TO252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H025LK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025LK3-13DKR-ND
Single FETs, MOSFETs 31-DMTH10H025LK3-13DKR-ND
MOSFET N-CH 100V 51.7A TO252

MOSFET N-CH 100V 51.7A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H025LK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025LK3-13CT-ND
Single FETs, MOSFETs 31-DMTH10H025LK3-13CT-ND
MOSFET N-CH 100V 51.7A TO252

MOSFET N-CH 100V 51.7A TO252

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH10H025LK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025LK3-13TR-ND
Single FETs, MOSFETs 31-DMTH10H025LK3-13TR-ND
N-Channel 100V 51.7A (Tc) 3.1W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 100V 51.7A (Tc) 3.1W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH10H025LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH10H025LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH10H025LK3-13
MOSFET N-CH 100V 51.7A TO252

MOSFET N-CH 100V 51.7A TO252

Supplier's Site
Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc. - 28AK8817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc.
28AK8817
Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc. 28AK8817
MOSFET, N-CH, 100V, 51.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 51.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH10H025LK3-13DKR-ND DMTH10H025LK3-13 28AK8817 DMTH10H025LK3-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 51.7A, To-252 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFR3504Z - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details