The DMTH10H010LPSW is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management and load switch applications. It features a maximum RDS(ON) of 8.6mΩ at VGS = 10V and 13A, with a continuous drain current of 98.4A at TC = +25°C. The device supports operating and storage temperatures from -55°C to +175°C, and has a thermal resistance junction-to-case of 1.2°C/W. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. The package has a height of 1.10mm max and is suitable for thin-profile designs. It is qualified to JEDEC standards for high reliability and is manufactured in IATF 16949 certified facilities, though it is not explicitly AEC-Q100 qualified in this variant. The device is supplied in tape and reel packaging, 2,500 units per carrier.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H010LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |