DIODES Incorporated FET, MOSFET Arrays DMT8020LDGQ-7

Description
MOSFET BVDSS: 61V~100V POWERDI33
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI33
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT8020LDGQ-7 is a symmetric dual N-channel MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications. It features an 80V drain-source breakdown voltage, with a maximum on-resistance of 20mΩ at VGS = 10V and 30mΩ at VGS = 4.5V. The device supports continuous drain currents of 6.7A and 5.8A under these conditions, and is qualified to AEC-Q101 for automotive use. It meets UL 94 V-0 flammability standards, is RoHS compliant, and has a thermal resistance of 70°C/W when mounted on an FR-4 board with 2oz copper and thermal bias. The package measures 3.30mm x 3.30mm with a height of 0.80mm. Moisture sensitivity is Level 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DMT8020LDGQ-7 is a symmetric dual N-channel MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications. It features an 80V drain-source breakdown voltage, with a maximum on-resistance of 20mΩ at VGS = 10V and 30mΩ at VGS = 4.5V. The device supports continuous drain currents of 6.7A and 5.8A under these conditions, and is qualified to AEC-Q101 for automotive use. It meets UL 94 V-0 flammability standards, is RoHS compliant, and has a thermal resistance of 70°C/W when mounted on an FR-4 board with 2oz copper and thermal bias. The package measures 3.30mm x 3.30mm with a height of 0.80mm. Moisture sensitivity is Level 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMT8020LDGQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT8020LDGQ-7TR-ND
FET, MOSFET Arrays 31-DMT8020LDGQ-7TR-ND
MOSFET BVDSS: 61V~100V POWERDI33

MOSFET BVDSS: 61V~100V POWERDI33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT8020LDGQ-7TR-ND
Product Name FET, MOSFET Arrays
Package Type 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R020M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
5 suppliers