DIODES Incorporated Single FETs, MOSFETs DMT8008LK3-13

Description
MOSFET BVDSS: 61V~100V TO252 T&R
Request a Quote
Description
MOSFET BVDSS: 61V~100V TO252 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMT8008LK3-13 is an 80V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a rated continuous drain current of 95A at 25°C and 76A at 70°C, with on-resistance of 7.0mΩ at VGS = 10V and 11mΩ at VGS = 4.5V. The device has a low gate charge of 41.2nC at VGS = 10V and a thermal resistance of 71°C/W on a standard PCB or 45°C/W with an additional copper plate. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications under AEC-Q200. The package is molded plastic with UL 94 V-0 flammability rating and meets J-STD-020 Level 3 moisture sensitivity. Operating temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

DMT8008LK3-13 is an 80V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a rated continuous drain current of 95A at 25°C and 76A at 70°C, with on-resistance of 7.0mΩ at VGS = 10V and 11mΩ at VGS = 4.5V. The device has a low gate charge of 41.2nC at VGS = 10V and a thermal resistance of 71°C/W on a standard PCB or 45°C/W with an additional copper plate. It is RoHS compliant, halogen- and antimony-free, and qualified for automotive applications under AEC-Q200. The package is molded plastic with UL 94 V-0 flammability rating and meets J-STD-020 Level 3 moisture sensitivity. Operating temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT8008LK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT8008LK3-13TR-ND
Single FETs, MOSFETs 31-DMT8008LK3-13TR-ND
MOSFET BVDSS: 61V~100V TO252 T&R

MOSFET BVDSS: 61V~100V TO252 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT8008LK3-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products