The DMT69M5LFVWQ is a 60V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a low on-resistance of 8.3mΩ at VGS = 10V and 12.5mΩ at VGS = 4.5V, with a continuous drain current of 40.6A at TC = +25°C. The device has a thermal resistance of 6.1°C/W from junction to case and operates across a junction temperature range of -55°C to +150°C. It is housed in a thermally efficient, wettable-flank package with a molded plastic case rated UL 94 V-0, and is fully RoHS compliant and lead-free. The part is suitable for power management, DC-DC conversion, and backlighting applications.
MOSFET BVDSS: 41V~60V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT69M5LFVWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |