DIODES Incorporated Single FETs, MOSFETs DMT64M8LCG-13

Description
MOSFET BVDSS: 61V~100V V-DFN3333
Request a Quote
Description
MOSFET BVDSS: 61V~100V V-DFN3333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMT64M8LCG-13 is a 60V N-channel enhancement mode MOSFET in a V-DFN3333-8 package, designed for notebook battery power management, load switching, synchronous rectification, and DC-DC converters. It has a maximum continuous drain current of 77.8A at TC = +25°C and an on-resistance of 4.8mΩ at VGS = 10V and 6.5mΩ at VGS = 4.5V. The device features low input capacitance, fast switching speed, ESD-protected gate, and is RoHS compliant. It is rated for a junction temperature range of -55°C to +150°C and is manufactured in IATF 16949 certified facilities for automotive applications. The part is supplied in a 3,000-unit tape and reel packaging.

Datasheet Summary
Powered by GS/AI

DMT64M8LCG-13 is a 60V N-channel enhancement mode MOSFET in a V-DFN3333-8 package, designed for notebook battery power management, load switching, synchronous rectification, and DC-DC converters. It has a maximum continuous drain current of 77.8A at TC = +25°C and an on-resistance of 4.8mΩ at VGS = 10V and 6.5mΩ at VGS = 4.5V. The device features low input capacitance, fast switching speed, ESD-protected gate, and is RoHS compliant. It is rated for a junction temperature range of -55°C to +150°C and is manufactured in IATF 16949 certified facilities for automotive applications. The part is supplied in a 3,000-unit tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT64M8LCG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT64M8LCG-13TR-ND
Single FETs, MOSFETs 31-DMT64M8LCG-13TR-ND
MOSFET BVDSS: 61V~100V V-DFN3333

MOSFET BVDSS: 61V~100V V-DFN3333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT64M8LCG-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R010M1 - AIMBG120R010M1 - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT666 SOT666
View Details
6 suppliers