DIODES Incorporated Single FETs, MOSFETs DMT64M1LPSW-13

Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMT64M1LPSW-13 is a 65V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and sync rectification. The device features a maximum on-resistance of 4.4mΩ at VGS = 10V and 6.3mΩ at VGS = 4.5V, with a continuous drain current of 81.7A at TC = +25°C. It meets AEC-Q100/101/200 qualifications and is RoHS compliant, with a wettable flank for improved optical inspection. The package has a thermal resistance from junction to case of 2.84°C/W and operates from -55°C to +150°C. The part is supplied in a 2500/tape-and-reel packaging.

Datasheet Summary
Powered by GS/AI

DMT64M1LPSW-13 is a 65V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and sync rectification. The device features a maximum on-resistance of 4.4mΩ at VGS = 10V and 6.3mΩ at VGS = 4.5V, with a continuous drain current of 81.7A at TC = +25°C. It meets AEC-Q100/101/200 qualifications and is RoHS compliant, with a wettable flank for improved optical inspection. The package has a thermal resistance from junction to case of 2.84°C/W and operates from -55°C to +150°C. The part is supplied in a 2500/tape-and-reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT64M1LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT64M1LPSW-13TR-ND
Single FETs, MOSFETs 31-DMT64M1LPSW-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT64M1LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R160M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1658463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details