Win Source Part Number: 1055822-DMT615MLFV-1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 8.5A (Ta), 38A (Tc)
Rds On (Max) @ Id, Vgs: 16mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.76W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (Type UX)
Gate Charge (Qg) (Max) @ Vgs: 15.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1039 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMT615
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CH 60V PWRDI3333 Product overview: DMT615MLFV-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT615MLFV-13 can be used for catalog matching and distributor lookup.
N-Channel 60V 8.5A (Ta), 38A (Tc) 1.76W (Ta) Surface Mount PowerDI3333-8 (Type UX)
MOSFET N-CH 60V PWRDI3333
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1055822-DMT615MLFV-13 | 278-DMT615MLFV-13 | DMT615MLFV-13-ND | DMT615MLFV-13 | DMT615MLFV-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 60V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| PD | 1760 milliwatts | 1760 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |