DMT34M8LFDE-13 is a 30V N-channel enhancement mode MOSFET in a U-DFN2020-6 package, designed for high-efficiency power-management applications. It has a continuous drain current of 19A at 25°C and 15A at 70°C with a gate-source voltage of 10V, and an on-resistance of 4mΩ at VGS=10V and 7.25mΩ at VGS=4.5V. The device is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. It is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT34M8LFDE-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |