DMT34M5LFVW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a low on-state resistance of 3.5mΩ at VGS = 10V and 6mΩ at VGS = 4.5V, with continuous drain currents of 82A (TC = 25°C) and 28A (TA = 25°C). The device is housed in a thermally efficient, compact package occupying 33% less board area than an SO-8, with a thermal resistance junction-to-case of 3.51°C/W and a total power dissipation of 35W at TC = 25°C. It is RoHS compliant, halogen and antimony free, and qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT34M5LFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |