The DMT31M9LFVW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a low on-state resistance of 1.9mΩ at VGS=10V and 2.9mΩ at VGS=4.5V, with a continuous drain current of 141A at TC=25°C. The device is ESD protected, has a wettable flank for optical inspection, and is RoHS compliant. It meets UL 94 V-0 flammability rating and is rated for junction temperatures from -55°C to +150°C. The part is supplied in a 3,000-piece tape and reel packaging format.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT31M9LFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |