MOSFET 2N-CH 30V 16A 8SO Product overview: DMT3020LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT3020LSD-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 16A 8SO
MOSFET 2N-CH 30V 16A 8SO
Mosfet Array 2 N-Channel (Dual) 30V 16A (Tc) 1W (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 869135-DMT3020LSD-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 16A (Tc) 1W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT3020
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET 2N-CH 30V 16A 8SO
MOSFET MOSFET BVDSS: 25V~30V SO-8 T&R 2.5K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMT3020LSD-13 | 31-DMT3020LSD-13CT-ND | 869135-DMT3020LSD-13 | DMT3020LSD-13 | DMT3020LSD-13 |
| Product Name | 30V 16A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3020LSD-13 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 1.5 milliwatts |