The DMT3020LFDFWQ-13 is a 30V N-channel enhancement mode MOSFET in a U-DFN2020-6 surface-mount package measuring 2.0mm x 2.0mm, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a low on-resistance of 17mΩ at VGS = 10V and 28mΩ at VGS = 4.5V, with continuous drain currents of 8.4A and 6.8A respectively under specified thermal conditions. The device includes wettable flank terminals for optical inspection, is RoHS compliant, and meets UL 94 V-0 flammability standards. Thermal resistance is 70°C/W under recommended PCB mounting conditions, and it operates from -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT3020LFDFWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |