Texas Instruments CSD17577Q3A CSD17577Q3A CSD17577Q3A

Description
CSD17577Q3A 8-VSONP -40 to 85
Request a Quote
Description
CSD17577Q3A 8-VSONP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17577Q3A is a 30 V N-channel NexFET power MOSFET in a SON 3.3 mm × 3.3 mm package, designed for point-of-load synchronous buck applications in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 4.0 mΩ at 10 V gate-source voltage and 5.3 mΩ at 4.5 V gate-source voltage, with a threshold voltage of 1.4 V. The device supports a continuous drain current of 83 A at 25°C junction temperature and has a pulsed drain current capability of 239 A. It is rated for a junction temperature range of -55°C to 150°C, features avalanche energy rating of 39 mJ, and meets RoHS, Pb-free, and halogen-free standards. Thermal resistance from junction to case is 3.0°C/W.

Datasheet Summary
Powered by GS/AI

The CSD17577Q3A is a 30 V N-channel NexFET power MOSFET in a SON 3.3 mm × 3.3 mm package, designed for point-of-load synchronous buck applications in networking, telecom, and computing systems. It has a drain-to-source on-resistance of 4.0 mΩ at 10 V gate-source voltage and 5.3 mΩ at 4.5 V gate-source voltage, with a threshold voltage of 1.4 V. The device supports a continuous drain current of 83 A at 25°C junction temperature and has a pulsed drain current capability of 239 A. It is rated for a junction temperature range of -55°C to 150°C, features avalanche energy rating of 39 mJ, and meets RoHS, Pb-free, and halogen-free standards. Thermal resistance from junction to case is 3.0°C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17577Q3A CSD17577Q3A - CSD17577Q3A - Texas Instruments
Dallas, TX, United States
CSD17577Q3A CSD17577Q3A
CSD17577Q3A
CSD17577Q3A CSD17577Q3A CSD17577Q3A
CSD17577Q3A 8-VSONP -40 to 85

CSD17577Q3A 8-VSONP -40 to 85

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3A - 1030614-CSD17577Q3A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3A
1030614-CSD17577Q3A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3A 1030614-CSD17577Q3A
Manufacturer: Texas Instruments Win Source Part Number: 1030614-CSD17577Q3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 53W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Ta) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 2310pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030614-CSD17577Q3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 53W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (3x3.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 2310pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 296-39995-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39995-2-ND
Single FETs, MOSFETs 296-39995-2-ND
N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39995-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39995-6-ND
Single FETs, MOSFETs 296-39995-6-ND
N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-39995-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-39995-1-ND
Single FETs, MOSFETs 296-39995-1-ND
N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 35A (Ta) 2.8W (Ta), 53W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Singapore, Singapore
30V 6.4mOhm MOSFET Transistor
278-CSD17577Q3A
30V 6.4mOhm MOSFET Transistor 278-CSD17577Q3A
N-Ch NexFET MOSFET, 30V, 6.4mOhm, 8-VSONP Product overview: CSD17577Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q3A can be used for catalog matching and distributor lookup.

N-Ch NexFET MOSFET, 30V, 6.4mOhm, 8-VSONP Product overview: CSD17577Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17577Q3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N-channel NexFET Pwr MOSFET

MOSFET 30V, N-channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17577Q3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17577Q3A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17577Q3A
MOSFET N-CH 30V 35A 8VSON

MOSFET N-CH 30V 35A 8VSON

Supplier's Site
Single FETs, MOSFETs - CSD17577Q3A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17577Q3A
Single FETs, MOSFETs CSD17577Q3A
MOSFET N-CH 30V 35A 8VSON

MOSFET N-CH 30V 35A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17577Q3A 1030614-CSD17577Q3A 296-39995-2-ND 278-CSD17577Q3A CSD17577Q3A CSD17577Q3A CSD17577Q3A
Product Name CSD17577Q3A CSD17577Q3A TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17577Q3A Single FETs, MOSFETs 30V 6.4mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
V(BR)DSS 30 volts 30 volts 30 volts
IDSS 239000 milliamps 35000 milliamps
VGS(off) 20 volts
rDS(on) 0.0064 ohms
Package Type SON3x3 SOT3; 8-VSONP (3x3.15) 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0048 ohms
View Details
8 suppliers
CSD19501KCS 80V, N-Channel NexFET™ Power MOSFET, CSD19501KCS - CSD19501KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 146000 milliamps
View Details
9 suppliers
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers