DIODES Incorporated FET, MOSFET Arrays DMT3020LFDBQ-13

Description
MOSFET 2N-CH 30V 7.7A 6UDFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7.7A 6UDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMT3020LFDBQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT3020LFDBQ-13TR-ND
FET, MOSFET Arrays 31-DMT3020LFDBQ-13TR-ND
MOSFET 2N-CH 30V 7.7A 6UDFN

MOSFET 2N-CH 30V 7.7A 6UDFN

Buy Now Datasheet
Mosfet, Dual, N-Ch, 30V, 7.7A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ8890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 30V, 7.7A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ8890
Mosfet, Dual, N-Ch, 30V, 7.7A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ8890
MOSFET, DUAL, N-CH, 30V, 7.7A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 30V, 7.7A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3020LFDBQ-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3020LFDBQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3020LFDBQ-13
MOSFET 2N-CH 30V 7.7A 6UDFN

MOSFET 2N-CH 30V 7.7A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT3020LFDBQ-13TR-ND 36AJ8890 DMT3020LFDBQ-13
Product Name FET, MOSFET Arrays Mosfet, Dual, N-Ch, 30V, 7.7A, U-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UDFN Exposed Pad TO-3 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers