DIODES Incorporated Single FETs, MOSFETs DMT3009UFVW-13

Description
N-Channel 30V 10.6A (Ta), 30A (Tc) 1.2W (Ta), 2.6W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Request a Quote Datasheet
Description
N-Channel 30V 10.6A (Ta), 30A (Tc) 1.2W (Ta), 2.6W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT3009UFVW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3009UFVW-13TR-ND
Single FETs, MOSFETs 31-DMT3009UFVW-13TR-ND
N-Channel 30V 10.6A (Ta), 30A (Tc) 1.2W (Ta), 2.6W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

N-Channel 30V 10.6A (Ta), 30A (Tc) 1.2W (Ta), 2.6W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3009UFVW-13 - 869134-DMT3009UFVW-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3009UFVW-13
869134-DMT3009UFVW-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3009UFVW-13 869134-DMT3009UFVW-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869134-DMT3009UFVW-1 3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 10.6A (Ta), 30A (Tc) 1.2W (Ta), 2.6W (Tc) Surface Mount PowerDI3333-8 (SWP) Type UX Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT3009 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 (SWP) Type UX ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869134-DMT3009UFVW-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 10.6A (Ta), 30A (Tc) 1.2W (Ta), 2.6W (Tc) Surface Mount PowerDI3333-8 (SWP) Type UX
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT3009
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8 (SWP) Type UX
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30V 10.6A 30A MOSFET Transistor
278-DMT3009UFVW-13
30V 10.6A 30A MOSFET Transistor 278-DMT3009UFVW-13
MOSFET N-CH 30V 10.6A/30A PWRDI Product overview: DMT3009UFVW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.6A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.6A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3009UFVW-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10.6A/30A PWRDI Product overview: DMT3009UFVW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.6A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.6A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3009UFVW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3009UFVW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3009UFVW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3009UFVW-13
MOSFET N-CH 30V 10.6A/30A PWRDI

MOSFET N-CH 30V 10.6A/30A PWRDI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT3009UFVW-13TR-ND 869134-DMT3009UFVW-13 278-DMT3009UFVW-13 DMT3009UFVW-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3009UFVW-13 30V 10.6A 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type 8-PowerVDFN SOT3; PowerDI3333-8 (SWP) Type UX Tape & Reel (TR) 7.4 nC @ 10 V
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers