DMT15H053SPSW-13 is a 150V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. The device features a maximum on-resistance of 66mΩ at VGS = 10V and a continuous drain current of 24A at TC = +25°C. It is rated for avalanche current of 11.7A and avalanche energy of 68.4mJ, and meets UL 94 V-0 flammability standards. The package has a height of 1.10mm max, conforms to JEDEC standards for high reliability, and is RoHS compliant with a lead-free matte tin finish. Thermal resistance from junction to case is 1.4°C/W. The part is offered in a tape and reel configuration with 2,500 units per carrier.
MOSFET BVDSS: 101V~250V POWERDI5
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT15H053SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |