N-Channel 115V 3.4A (Ta) 900mW (Ta) Surface Mount X2-DFN2020-6
MOSFET N-CH 115V 3.4A 6DFN
MOSFET N-CH 115V 3.4A 6DFN
MOSFET N-CH 115V 3.4A 6DFN
MOSFET N-CH 115V 3.4A 6DFN
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT12H090LFDF4-7TR-ND | DMT12H090LFDF4-7 | DMT12H090LFDF4-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 6-PowerXDFN | Surface Mount | 6-PowerXDFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |