DIODES Incorporated Single FETs, MOSFETs DMT12H060LFDF-13

Description
MOSFET BVDSS: 101V~250V U-DFN202
Request a Quote
Description
MOSFET BVDSS: 101V~250V U-DFN202
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT12H060LFDF is a 115V N-channel enhancement mode MOSFET designed for high-efficiency power management in battery-operated systems and solid-state relays. It is housed in a U-DFN2020-6 package with a 4mm² PCB footprint and a 0.6mm profile, making it suitable for low-profile applications. The device features a maximum on-resistance of 70mΩ at VGS = 2.5V and 65mΩ at VGS = 4.5V, with continuous drain current ratings of 4.4A at +25°C and 3.6A at +70°C. It is ESD protected, 100% UIS tested, and meets AEC-Q100/101/200 qualifications for automotive use. The package is molded plastic with UL 94 V-0 flammability rating, RoHS compliant, and has a thermal resistance from junction to ambient of 110°C/W on a standard PCB. Operating and storage junction temperature ranges from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The DMT12H060LFDF is a 115V N-channel enhancement mode MOSFET designed for high-efficiency power management in battery-operated systems and solid-state relays. It is housed in a U-DFN2020-6 package with a 4mm² PCB footprint and a 0.6mm profile, making it suitable for low-profile applications. The device features a maximum on-resistance of 70mΩ at VGS = 2.5V and 65mΩ at VGS = 4.5V, with continuous drain current ratings of 4.4A at +25°C and 3.6A at +70°C. It is ESD protected, 100% UIS tested, and meets AEC-Q100/101/200 qualifications for automotive use. The package is molded plastic with UL 94 V-0 flammability rating, RoHS compliant, and has a thermal resistance from junction to ambient of 110°C/W on a standard PCB. Operating and storage junction temperature ranges from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT12H060LFDF-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT12H060LFDF-13TR-ND
Single FETs, MOSFETs 31-DMT12H060LFDF-13TR-ND
MOSFET BVDSS: 101V~250V U-DFN202

MOSFET BVDSS: 101V~250V U-DFN202

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT12H060LFDF-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGBG15N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details