DMT10H4M5LPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI®5060-8 package, designed for motor control, DC-DC conversion, and power management applications. It has a maximum continuous drain current of 100A at TC = +25°C and an on-resistance of 4.3mΩ at VGS = 10V. The device features an avalanche energy rating of 240mJ, a gate charge of 80nC, and supports 100% unclamped inductive switching testing. It operates from -55°C to +150°C, has a thermal resistance of 1.1°C/W from junction to case, and is RoHS compliant with a UL 94 V-0 flammability rating. The case is molded plastic with a matte tin annealed finish on a copper leadframe, rated at Moisture Sensitivity Level 1 per J-STD-020.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT10H4M5LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |