The DMT10H072LDV-13 is a dual 100V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power-management applications. It has a maximum continuous drain current of 12A at 25°C with a gate-source voltage of 10V, and a drain-source on-resistance of 66mΩ at VGS=10V. The device features low input and output capacitance, fast switching speed, and is qualified for automotive applications under AEC-Q100/101/104/200
MOSFET 2N-CH 100V 12A PWRDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT10H072LDV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |