DIODES Incorporated Single FETs, MOSFETs DMT10H032LK3-13

Description
MOSFET BVDSS: 61V~100V TO252 T&R
Request a Quote
Description
MOSFET BVDSS: 61V~100V TO252 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT10H032LK3-13 is a 100V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a maximum continuous drain current of 26A at 25°C and a on-resistance of 32mΩ at VGS = 10V, minimizing power losses. The device supports 100% unclamped inductive switching testing, ensuring robustness, and has a low gate charge of 11.9nC at 10V to reduce switching losses. It is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. The part is qualified for automotive applications under AEC-Q100/101/200 and manufactured in IATF 16949 certified facilities. Packaging is tape and reel with 2,500 units per carrier. Thermal resistance junction-to-ambient is 40°C/W with a 1-inch square copper plate. Moisture sensitivity level is 3 per J-STD-020, and the package material meets UL 94 V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The DMT10H032LK3-13 is a 100V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It features a maximum continuous drain current of 26A at 25°C and a on-resistance of 32mΩ at VGS = 10V, minimizing power losses. The device supports 100% unclamped inductive switching testing, ensuring robustness, and has a low gate charge of 11.9nC at 10V to reduce switching losses. It is RoHS compliant, halogen- and antimony-free, and rated for operation from -55°C to +150°C. The part is qualified for automotive applications under AEC-Q100/101/200 and manufactured in IATF 16949 certified facilities. Packaging is tape and reel with 2,500 units per carrier. Thermal resistance junction-to-ambient is 40°C/W with a 1-inch square copper plate. Moisture sensitivity level is 3 per J-STD-020, and the package material meets UL 94 V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT10H032LK3-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H032LK3-13-ND
Single FETs, MOSFETs 31-DMT10H032LK3-13-ND
MOSFET BVDSS: 61V~100V TO252 T&R

MOSFET BVDSS: 61V~100V TO252 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT10H032LK3-13-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMCQ120R080M1TXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details