MOSFET P-CH 60V PWRDI3333
P-Channel 60V 6.1A (Ta), 18A (Tc) 1.2W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 60V PWRDI3333
MOSFET P-CH 60V PWRDI3333
MOSFET P-CH 60V PWRDI3333
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMPH6050SFGQ-13CT-ND | DMPH6050SFGQ-13 | DMPH6050SFGQ-13 | DMPH6050SFGQ-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | 8-PowerVDFN | Surface Mount | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |