The DMPH4015SPSWQ is a P-channel enhancement mode MOSFET rated for +175°C junction temperature, designed for automotive applications requiring AEC-Q101 qualification. It is packaged in a PowerDI®5060-8 surface-mount case with dimensions of 6.40 mm by 5.15 mm and weighs approximately 0.097 grams. The device has a drain-source voltage rating of -40 V, with a maximum continuous drain current of -50 A at +25°C case temperature and -10 V gate-source bias. Its on-resistance is 10 mΩ at -10 V gate drive and 14 mΩ at -4.5 V. The MOSFET supports 100% unclamped inductive switching testing and features a wettable flank for improved optical inspection. It is RoHS compliant, halogen- and antimony-free, and meets UL 94V-0 flammability standards. Thermal resistance from junction to case is 0.9°C/W, and the operating temperature range is -55°C to +175°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH4015SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |