DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMPH4013SPSQ-13

Description
Win Source Part Number: 1055801-DMPH4013SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 69A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 4763 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH4013SPSQ-13TR Base Product Number: DMPH4013 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1055801-DMPH4013SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 69A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 4763 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH4013SPSQ-13TR Base Product Number: DMPH4013 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055801-DMPH4013SPSQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055801-DMPH4013SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055801-DMPH4013SPSQ-13
Win Source Part Number: 1055801-DMPH4013SPSQ -13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 69A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.5W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 4763 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH4013SPSQ-13TR Base Product Number: DMPH4013 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055801-DMPH4013SPSQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 69A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.5W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 4763 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMPH4013SPSQ-13TR
Base Product Number: DMPH4013
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
31V 40V MOSFET Transistor
278-DMPH4013SPSQ-13
31V 40V MOSFET Transistor 278-DMPH4013SPSQ-13
MOSFET BVDSS: 31V~40V POWERDI506 Product overview: DMPH4013SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4013SPSQ-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 31V~40V POWERDI506 Product overview: DMPH4013SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH4013SPSQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMPH4013SPSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4013SPSQ-13TR-ND
Single FETs, MOSFETs 31-DMPH4013SPSQ-13TR-ND
MOSFET BVDSS: 31V~40V POWERDI506

MOSFET BVDSS: 31V~40V POWERDI506

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH4013SPSQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4013SPSQ-13CT-ND
Single FETs, MOSFETs 31-DMPH4013SPSQ-13CT-ND
MOSFET BVDSS: 31V~40V POWERDI506

MOSFET BVDSS: 31V~40V POWERDI506

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH4013SPSQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4013SPSQ-13DKR-ND
Single FETs, MOSFETs 31-DMPH4013SPSQ-13DKR-ND
MOSFET BVDSS: 31V~40V POWERDI506

MOSFET BVDSS: 31V~40V POWERDI506

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH4013SPSQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH4013SPSQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH4013SPSQ-13
MOSFET BVDSS: 31V~40V POWERDI506

MOSFET BVDSS: 31V~40V POWERDI506

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1055801-DMPH4013SPSQ-13 278-DMPH4013SPSQ-13 31-DMPH4013SPSQ-13TR-ND DMPH4013SPSQ-13
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 31V 40V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 1500 milliwatts 1500 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data