MOSFET BVDSS: 31V~40V TO252 T&R
POWER MOSFET, 40V, 79A, TO-252-3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 31-DMPH4011SK3-13TR-ND | 76AJ4271 |
| Product Name | Single FETs, MOSFETs | Power Mosfet, 40V, 79A, To-252-3 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel |