DIODES Incorporated Single FETs, MOSFETs DMPH4009SSS-13

Description
MOSFET BVDSS: 31V~40V SO-8 T&R 2
Request a Quote
Description
MOSFET BVDSS: 31V~40V SO-8 T&R 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMPH4009SSS-13 is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a maximum drain-source voltage of -40V, a continuous drain current of -11.5A at 120°C, and a typical on-resistance of 11mΩ at -10V gate-source voltage. The device is rated for operation from -55°C to +175°C junction temperature and meets AEC-Q100/101/104/200 standards for automotive applications. It is RoHS compliant, halogen- and antimony-free, and has a moisture sensitivity level of 1 per J-STD-020. The package is molded plastic with a UL 94 V-0 flammability rating and features a matte tin annealed finish. The part is supplied in tape and reel packaging with 2,500 units per carrier.

Datasheet Summary
Powered by GS/AI

The DMPH4009SSS-13 is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power-management applications such as DC-DC converters and analog switches. It has a maximum drain-source voltage of -40V, a continuous drain current of -11.5A at 120°C, and a typical on-resistance of 11mΩ at -10V gate-source voltage. The device is rated for operation from -55°C to +175°C junction temperature and meets AEC-Q100/101/104/200 standards for automotive applications. It is RoHS compliant, halogen- and antimony-free, and has a moisture sensitivity level of 1 per J-STD-020. The package is molded plastic with a UL 94 V-0 flammability rating and features a matte tin annealed finish. The part is supplied in tape and reel packaging with 2,500 units per carrier.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMPH4009SSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH4009SSS-13TR-ND
Single FETs, MOSFETs 31-DMPH4009SSS-13TR-ND
MOSFET BVDSS: 31V~40V SO-8 T&R 2

MOSFET BVDSS: 31V~40V SO-8 T&R 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMPH4009SSS-13TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R030M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
2 suppliers