DIODES Incorporated Single FETs, MOSFETs DMP6350SQ-7

Description
P-Channel 60V 1.5A (Ta) 720mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 60V 1.5A (Ta) 720mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP6350SQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6350SQ-7TR-ND
Single FETs, MOSFETs 31-DMP6350SQ-7TR-ND
P-Channel 60V 1.5A (Ta) 720mW Surface Mount SOT-23-3

P-Channel 60V 1.5A (Ta) 720mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6350SQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6350SQ-7DKR-ND
Single FETs, MOSFETs 31-DMP6350SQ-7DKR-ND
MOSFET P-CH 60V 1.5A SOT23

MOSFET P-CH 60V 1.5A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP6350SQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6350SQ-7CT-ND
Single FETs, MOSFETs 31-DMP6350SQ-7CT-ND
MOSFET P-CH 60V 1.5A SOT23

MOSFET P-CH 60V 1.5A SOT23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350SQ-7 - 917183-DMP6350SQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350SQ-7
917183-DMP6350SQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350SQ-7 917183-DMP6350SQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917183-DMP6350SQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 1.5A (Ta) 720mW Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMP6350 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917183-DMP6350SQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 1.5A (Ta) 720mW Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP6350
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
60V 1.5A SOT23 MOSFET Transistor
278-DMP6350SQ-7
60V 1.5A SOT23 MOSFET Transistor 278-DMP6350SQ-7
MOSFET P-CH 60V 1.5A SOT23 Product overview: DMP6350SQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6350SQ-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.5A SOT23 Product overview: DMP6350SQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP6350SQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP6350SQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP6350SQ-7
Single FETs, MOSFETs DMP6350SQ-7
MOSFET P-CH 60V 1.5A SOT23

MOSFET P-CH 60V 1.5A SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 1.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 1.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8812
Mosfet, P-Ch, 60V, 1.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8812
MOSFET, P-CH, 60V, 1.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 1.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP6350SQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMP6350SQ-7
60V 1.5A 350mΩ@900mA,10V 720mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

60V 1.5A 350mΩ@900mA,10V 720mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP6350SQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP6350SQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP6350SQ-7
MOSFET P-CH 60V 1.5A SOT23

MOSFET P-CH 60V 1.5A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V~60V SOT23 T&R 3K

MOSFET MOSFET BVDSS: 41V~60V SOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP6350SQ-7TR-ND 917183-DMP6350SQ-7 278-DMP6350SQ-7 DMP6350SQ-7 28AK8812 DMP6350SQ-7 DMP6350SQ-7 DMP6350SQ-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP6350SQ-7 60V 1.5A SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 60V, 1.5A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1044265-AIKQ100N60CTXKSA1 - Win Source Electronics
Specs
VCES 600 volts
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3
View Details
6 suppliers