The DMP6111SVTQ-7 is a 60V P-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of -2.7A at 25°C, with on-resistance of 115mΩ at -10V gate bias and 145mΩ at -4.5V. The device supports a pulsed drain current of -19A and has a maximum power dissipation of 1.1W on a standard FR-4 substrate with minimum pad layout, or 1.6W with a 1-inch square copper plate. Thermal resistance from junction to ambient is 110°C/W or 78°C/W depending on mounting. It is RoHS compliant, halogen and antimony free, and rated for operation from -55°C to +150°C. Packaging is tape and reel with 3000 units per carrier.
MOSFET BVDSS: 41V~60V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6111SVTQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |