DIODES Incorporated Single FETs, MOSFETs DMP6111SVTQ-13

Description
MOSFET BVDSS: 41V~60V TSOT26 T&R
Request a Quote
Description
MOSFET BVDSS: 41V~60V TSOT26 T&R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP6111SVTQ-13 is a 60V P-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of -2.7A at 25°C, with static drain-source on-resistance of 115mΩ at VGS = -10V and 145mΩ at VGS = -4.5V. The device supports unclamped inductive switching and has a thermal resistance of 78°C/W on a 1-inch square copper plate. It is lead-free, RoHS compliant, and rated for operation from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DMP6111SVTQ-13 is a 60V P-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a maximum continuous drain current of -2.7A at 25°C, with static drain-source on-resistance of 115mΩ at VGS = -10V and 145mΩ at VGS = -4.5V. The device supports unclamped inductive switching and has a thermal resistance of 78°C/W on a 1-inch square copper plate. It is lead-free, RoHS compliant, and rated for operation from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP6111SVTQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP6111SVTQ-13TR-ND
Single FETs, MOSFETs 31-DMP6111SVTQ-13TR-ND
MOSFET BVDSS: 41V~60V TSOT26 T&R

MOSFET BVDSS: 41V~60V TSOT26 T&R

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP6111SVTQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
View Details
3 suppliers