The DMP6111SVT-13 is a 60V P-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a maximum continuous drain current of -2.7A at 25°C, with on-resistance of 115mΩ at -10V gate voltage and 145mΩ at -4.5V gate voltage. The device is qualified to JEDEC standards for high reliability, meets RoHS 3 compliance, and is halogen- and antimony-free. It has a thermal resistance junction-to-ambient of 110°C/W with minimal pad layout and operates over a junction temperature range of -55°C to +150°C. The package is molded plastic with a UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020. The DMP6111SVT-13 is supplied in a 10,000-piece tape and reel format.
MOSFET BVDSS: 41V~60V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP6111SVT-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |