DIODES Incorporated Single FETs, MOSFETs DMP4026SFVW-7

Description
MOSFET BVDSS: 31V~40V POWERDI333
Request a Quote
Description
MOSFET BVDSS: 31V~40V POWERDI333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP4026SFVW-7 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, measuring 3.30mm x 3.30mm, designed for high-efficiency power management and reverse-polarity protection. It features a maximum continuous drain current of -49A at TC=+25°C with RDS(ON) of 25mΩ at VGS=-10V and 45mΩ at VGS=-4.5V. The device is thermally efficient, occupying 33% less board area than an SO-8 package, and is qualified for automotive applications under AEC-Q100/101/104/200. It meets UL 94 V-0 flammability standards, is RoHS compliant, and operates from -55°C to +150°C. The part is supplied in tape and reel packaging with 2000 units per reel.

Datasheet Summary
Powered by GS/AI

The DMP4026SFVW-7 is a 40V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, measuring 3.30mm x 3.30mm, designed for high-efficiency power management and reverse-polarity protection. It features a maximum continuous drain current of -49A at TC=+25°C with RDS(ON) of 25mΩ at VGS=-10V and 45mΩ at VGS=-4.5V. The device is thermally efficient, occupying 33% less board area than an SO-8 package, and is qualified for automotive applications under AEC-Q100/101/104/200. It meets UL 94 V-0 flammability standards, is RoHS compliant, and operates from -55°C to +150°C. The part is supplied in tape and reel packaging with 2000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP4026SFVW-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP4026SFVW-7TR-ND
Single FETs, MOSFETs 31-DMP4026SFVW-7TR-ND
MOSFET BVDSS: 31V~40V POWERDI333

MOSFET BVDSS: 31V~40V POWERDI333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMP4026SFVW-7TR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
CSD16407Q5 N-Channel NexFET™ Power MOSFET - CSD16407Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type PG-DSO-14
View Details