The DMP4026LSSQ is a 40V P-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications. It has a maximum continuous drain current of -7.2A at VGS = -10V and -5.3A at VGS = -4.5V, with static drain-source on-resistance of 25mΩ at -10V and 45mΩ at -4.5V. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It features a thermal resistance of 82.7°C/W on a standard PCB and 60.3°C/W with an additional copper plate. The package is molded plastic with a 94V-0 flammability rating, is lead-free and RoHS compliant, and has a moisture sensitivity level of 1 per J-STD-020. Approximate weight is 0.074 grams.
MOSFET BVDSS: 31V~40V SO-8 T&R 2
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP4026LSSQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |