Manufacturer: Diodes Incorporated
Win Source Part Number: 1033865-DMP4025LSS-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.52W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 33.7nC @ 10V
Max Input Capacitance: 1640pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
P-Channel 40V 6A (Ta) 1.52W (Ta) Surface Mount 8-SO
P-Channel 40V 6A (Ta) 1.52W (Ta) Surface Mount 8-SO
P-Channel 40V 6A (Ta) 1.52W (Ta) Surface Mount 8-SO
MOSFET P-CH 40V 6A 8SO Product overview: DMP4025LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4025LSS-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 6A 8SO
MOSFET P-CH 40V 6A 8SO
MOSFET, P-CH, 40V, 8A, SOIC ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033865-DMP4025LSS-13 | DMP4025LSS-13DIDKR-ND | 278-DMP4025LSS-13 | DMP4025LSS-13 | DMP4025LSS-13 | 28AK8780 | DMP4025LSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4025LSS-13 | Single FETs, MOSFETs | 40V 6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 40V, 8A, Soic Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | ||||
| PD | 1520 milliwatts | 2.4 milliwatts | 1520 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | TO-3 |