DIODES Incorporated 40V 8.5A MOSFET Transistor DMP4015SPS-13

Description
MOSFET P-CH 40V 8.5A PWRDI5060-8 Product overview: DMP4015SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 8.5A PWRDI5060-8 Product overview: DMP4015SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 8.5A MOSFET Transistor
278-DMP4015SPS-13
40V 8.5A MOSFET Transistor 278-DMP4015SPS-13
MOSFET P-CH 40V 8.5A PWRDI5060-8 Product overview: DMP4015SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SPS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 8.5A PWRDI5060-8 Product overview: DMP4015SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP4015SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SPS-13 - 1033860-DMP4015SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SPS-13
1033860-DMP4015SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SPS-13 1033860-DMP4015SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033860-DMP4015SPS-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: DMP4015SPS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI5060-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 47.5nC @ 5V Max Input Capacitance: 4234pF @ 20V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V Alternative Parts (Cross-Reference): STL65P4LLF6AG; TSM160P04LCRH RLG ; STL60P4LLF6; STL42P4LLF6; Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033860-DMP4015SPS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: DMP4015SPS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI5060-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 47.5nC @ 5V
Max Input Capacitance: 4234pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 9.8A, 10V
Alternative Parts (Cross-Reference): STL65P4LLF6AG; TSM160P04LCRH RLG ; STL60P4LLF6; STL42P4LLF6;
Introduction Date: February 24, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SPS-13DIDKR-ND
Single FETs, MOSFETs DMP4015SPS-13DIDKR-ND
P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8

P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SPS-13DITR-ND
Single FETs, MOSFETs DMP4015SPS-13DITR-ND
P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8

P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP4015SPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP4015SPS-13DICT-ND
Single FETs, MOSFETs DMP4015SPS-13DICT-ND
P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8

P-Channel 40V 8.5A (Ta) 1.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60 DI5060-8 T&R 2.5K

MOSFET MOSFET BVDSS: 41V-60 DI5060-8 T&R 2.5K

Buy Now Datasheet
MOSFET P-CH 40V 8.5A POWERDI - 233-DMP4015SPS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 40V 8.5A POWERDI
233-DMP4015SPS-13
MOSFET P-CH 40V 8.5A POWERDI 233-DMP4015SPS-13
MOSFET P-CH 40V 8.5A POWERDI

MOSFET P-CH 40V 8.5A POWERDI

Supplier's Site
Single FETs, MOSFETs - DMP4015SPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP4015SPS-13
Single FETs, MOSFETs DMP4015SPS-13
MOSFET P-CH 40V 8.5A PWRDI5060-8

MOSFET P-CH 40V 8.5A PWRDI5060-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP4015SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP4015SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP4015SPS-13
MOSFET P-CH 40V 8.5A PWRDI5060-8

MOSFET P-CH 40V 8.5A PWRDI5060-8

Supplier's Site
Mosfet, P-Ch, 40V, 8.5A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8777 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 8.5A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8777
Mosfet, P-Ch, 40V, 8.5A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8777
MOSFET, P-CH, 40V, 8.5A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 8.5A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP4015SPS-13 1033860-DMP4015SPS-13 DMP4015SPS-13DIDKR-ND DMP4015SPS-13 233-DMP4015SPS-13 DMP4015SPS-13 DMP4015SPS-13 28AK8777
Product Name 40V 8.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP4015SPS-13 Single FETs, MOSFETs MOSFET MOSFET P-CH 40V 8.5A POWERDI Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 8.5A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts 40 volts
Transconductance 0.0260 kS
PD 2.1 milliwatts 1300 milliwatts 2100 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data