The DMP31D7LTQ-7 is a P-channel enhancement mode MOSFET in an SOT523 package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It has a drain-source voltage rating of -30V, with a typical on-resistance of 0.9Ω at VGS = -10V and -0.42A, and 1.7Ω at VGS = -4.5V and -0.2A. The device features a gate threshold voltage range of -1V to -2.6V, low input capacitance of 19pF, and is ESD protected. It is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. The package is molded plastic with UL 94V-0 flammability rating, moisture sensitivity level 1, and is lead-free and RoHS compliant. The part is supplied in tape and reel packaging with 3,000 units per reel.
MOSFET BVDSS: 25V~30V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D7LTQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |