The DMP31D7LTQ-13 is a P-channel enhancement mode MOSFET in an SOT523 package, designed for high-efficiency power-management applications such as DC-DC converters and load switches. It has a drain-source voltage rating of -30V, a continuous drain current of -0.36A at VGS = -4.5V, and on-resistance values of 0.9Ω at VGS = -10V and 1.7Ω at VGS = -4.5V. The device features a gate threshold voltage range of -1V to -2.6V, low input capacitance of 19pF, and is ESD protected. It meets AEC-Q101 qualification, is RoHS compliant, halogen- and antimony-free, and manufactured in IATF 16949 certified facilities. The part is supplied in a tape and reel packaging of 10,000 units.
MOSFET BVDSS: 25V~30V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP31D7LTQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |