MOSFET 2P-CH 0.55A SOT363 Product overview: DMP31D7LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP31D7LDW-7 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 0.55A SOT363
MOSFET 2P-CH 0.55A SOT363
Mosfet Array 2 P-Channel (Dual) 550mA (Ta) Surface Mount SOT-363
MOSFET 2P-CH 0.55A SOT363
MOSFET, DUAL, P-CH, 30V, 0.5A ROHS COMPLIANT: YES
MOSFET BVDSS: 25V-30V SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMP31D7LDW-7 | 31-DMP31D7LDW-7DKR-ND | DMP31D7LDW-7 | 28AK8762 | DMP31D7LDW-7 |
| Product Name | 0.55A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual, P-Ch, 30V, 0.5A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 290 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |