Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Supplier Device Package: 529-MAPBGA (19x19)
MOSFET BVDSS: 25V~30V SOT23 T&R Product overview: DMP31D7L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP31D7L-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET BVDSS: 25V~30V SOT23 T&R
30V 580mA 430mW 900mΩ@420mA,10V 2.6V@250uA P Channel SOT-23 MOSFETs ROHS
MOSFET BVDSS: 25V~30V SOT23 T&R
MOSFET, P-CH, 30V, 0.58A, 150DEGC, 0.43W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP31D7L-7 | 31-DMP31D7L-7TR-ND | DMP31D7L-7 | DMP31D7L-7 | DMP31D7L-7 | 68AH9570 | |
| Product Name | Connectors,Interconnects | 25V 30V SOT23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 30V, 0.58A, 150Degc, 0.43W Rohs Compliant Diodes Inc. |
| PD | 100000 milliwatts | 430 milliwatts | 430 milliwatts | 430 milliwatts | |||
| Package Type | SOT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |