MOSFET P-CH 30V 3.8A SOT23 T&R Product overview: DMP3099LQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3099LQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: SOT-23-3
MOSFET P-CH 30V 3.8A SOT23 T&R
P-Channel 30V 3.8A (Ta) 1.08W Surface Mount SOT-23-3
MOSFET P-CH 30V 3.8A SOT23 T&R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET P-CH 30V 3.8A SOT23 T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP3099LQ-13 | 31-DMP3099LQ-13DKR-ND | DMP3099LQ-13 | DMP3099LQ-13 | DMP3099LQ-13 | |
| Product Name | 30V 3.8A SOT23 MOSFET Transistor | Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| Transconductance | 0.0036 kS | |||||
| PD | 1.08 milliwatts | 1080 milliwatts |