The DMP3097LQ is a P-channel enhancement mode MOSFET designed for high-efficiency power management applications, including automotive systems. It is housed in an SOT23 package, weighing approximately 0.008 grams, with a molded plastic case rated UL 94V-0 and moisture sensitivity level 1 per J-STD-020. The device has a drain-source voltage rating of -30V, a maximum continuous drain current of -3.9A at VGS = -10V, and an on-resistance of 65mΩ at -10V and 99mΩ at -4.5V. It is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. The part is RoHS compliant and lead-free, with a gate threshold voltage range of -1.0V to -2.1V. Thermal resistance is 123°C/W on a standard FR-4 PCB and 82°C/W with an additional 1-inch square copper plate. Operating temperature ranges from -55°C to +150°C.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP3097LQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |