Manufacturer: Diodes Incorporated
Win Source Part Number: 014498-DMP3056LSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: DMP3056LSS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.1A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 6.8nC @ 4.5V
Max Input Capacitance: 722pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): RSH050P03TB ; FDS9435A-NF073; RRH050P03TB; RRS050P03HZGTB;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 7.1A 8SOP Product overview: DMP3056LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP3056LSS-13 can be used for catalog matching and distributor lookup.
P-Channel 30V 7.1A (Ta) 2.5W (Ta) Surface Mount 8-SOP
P-Channel 30V 7.1A (Ta) 2.5W (Ta) Surface Mount 8-SOP
P-Channel 30V 7.1A (Ta) 2.5W (Ta) Surface Mount 8-SOP
MOSFET, P-CH, 30V, 7.1A, SOIC ROHS COMPLIANT: YES
MOSFET P-CH 30V 7.1A 8SOP
MOSFET P-CH 30V 7.1A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014498-DMP3056LSS-13 | 278-DMP3056LSS-13 | DMP3056LSS-13DITR-ND | 28AK8754 | DMP3056LSS-13 | DMP3056LSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP3056LSS-13 | 30V 7.1A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 30V, 7.1A, Soic Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-SOP | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |